TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R2A155K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R2A155K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R2A155K230KA
Multilayer Ceramic Chip Capacitor C5750X7R2A155K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4521-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4521-2-ND
Ceramic Capacitors 445-4521-2-ND
1.5µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4521-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4521-6-ND
Ceramic Capacitors 445-4521-6-ND
1.5µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4521-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4521-1-ND
Ceramic Capacitors 445-4521-1-ND
1.5µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C5750X7R2A155K230KA
CAP CER 1.5UF 100V X7R 2220

CAP CER 1.5UF 100V X7R 2220

Supplier's Site
Capacitor Ceramic 1.5Uf, 100V, X7R, 10%, 2220; Capacitance Tdk - 87R4695 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.5Uf, 100V, X7R, 10%, 2220; Capacitance Tdk
87R4695
Capacitor Ceramic 1.5Uf, 100V, X7R, 10%, 2220; Capacitance Tdk 87R4695
CAPACITOR CERAMIC 1.5UF, 100V, X7R, 10%, 2220; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1.5UF, 100V, X7R, 10%, 2220; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2220 [5650 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R2A155K230KA 445-4521-2-ND 445-4521-6-ND C5750X7R2A155K230KA 87R4695
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1.5Uf, 100V, X7R, 10%, 2220; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details