TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R1E226M250KA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R1E226M250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R1E226M250KA
Multilayer Ceramic Chip Capacitor C5750X7R1E226M250KA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C5750X7R1E226M250KA - 914564-C5750X7R1E226M250KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7R1E226M250KA
914564-C5750X7R1E226M250KA
Ceramic Capacitors - C5750X7R1E226M250KA 914564-C5750X7R1E226M250KA
Manufacturer: TDK Corporation Win Source Part Number: 914564-C5750X7R1E226 M250KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 22 µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-1453-2, C5750X7R1E226M, C5750X7R1E226MT000N, 2266-C5750X7R1E226M2 50KA, 445-1453-1, C5750X7R1E226MT, Q2519145Z, 445-1453-6

Manufacturer: TDK Corporation
Win Source Part Number: 914564-C5750X7R1E226M250KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-1453-2, C5750X7R1E226M, C5750X7R1E226MT000N, 2266-C5750X7R1E226M250KA, 445-1453-1, C5750X7R1E226MT, Q2519145Z, 445-1453-6

Buy Now
Ceramic Capacitors - 445-1453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1453-2-ND
Ceramic Capacitors 445-1453-2-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1453-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1453-1-ND
Ceramic Capacitors 445-1453-1-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1453-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1453-6-ND
Ceramic Capacitors 445-1453-6-ND
22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7416865P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416865P
MLCCs - Multilayer Ceramic Capacitors 7416865P
TDK C5750X7R1E226M250KA

TDK C5750X7R1E226M250KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214295 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214295
MLCCs - Multilayer Ceramic Capacitors 9214295
TDK C5750X7R1E226M250KA

TDK C5750X7R1E226M250KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7416865 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416865
MLCCs - Multilayer Ceramic Capacitors 7416865
TDK C5750X7R1E226M250KA

TDK C5750X7R1E226M250KA

Supplier's Site
Singapore, Singapore
22UF 25V Capacitor
60-C5750X7R1E226M250KA
22UF 25V Capacitor 60-C5750X7R1E226M250KA
CAP CER 22UF 25V X7R 2220 Product overview: C5750X7R1E226M250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R1E226M250 KA can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X7R 2220 Product overview: C5750X7R1E226M250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R1E226M250KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C5750X7R1E226M250KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750X7R1E226M250KA
Ceramic Capacitors C5750X7R1E226M250KA
CAP CER 22UF 25V X7R 2220

CAP CER 22UF 25V X7R 2220

Supplier's Site Datasheet
CAP CER 22UF 25V X7R 2220 - 769-C5750X7R1E226M250KA - Utmel Electronic Limited
Hong Kong, China
CAP CER 22UF 25V X7R 2220
769-C5750X7R1E226M250KA
CAP CER 22UF 25V X7R 2220 769-C5750X7R1E226M250KA
CAP CER 22UF 25V X7R 2220

CAP CER 22UF 25V X7R 2220

Supplier's Site
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 2220, Full Reel; Capacitance Tdk - 87R4681 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 2220, Full Reel; Capacitance Tdk
87R4681
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 2220, Full Reel; Capacitance Tdk 87R4681
CERAMIC CAPACITOR, 22UF, 25V, X7R, 20%, 2220, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, X7R, 20%, 2220, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 2220; Capacitance Tdk - 90R7870 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 2220; Capacitance Tdk
90R7870
Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 2220; Capacitance Tdk 90R7870
CERAMIC CAPACITOR, 22UF, 25V, X7R, 20%, 2220; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, X7R, 20%, 2220; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 25V, 20%, X7R, 2220; Capacitance Tdk - 78Y9971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20%, X7R, 2220; Capacitance Tdk
78Y9971
Cap, 22Μf, 25V, 20%, X7R, 2220; Capacitance Tdk 78Y9971
CAP, 22µF, 25V, 20%, X7R, 2220; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 22µF, 25V, 20%, X7R, 2220; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R1E226M250KA 914564-C5750X7R1E226M250KA 445-1453-2-ND 445-1453-6-ND 7416865P 9214295 60-C5750X7R1E226M250KA C5750X7R1E226M250KA 769-C5750X7R1E226M250KA 87R4681 78Y9971
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C5750X7R1E226M250KA Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22UF 25V Capacitor Ceramic Capacitors CAP CER 22UF 25V X7R 2220 Ceramic Capacitor, 22Uf, 25V, X7R, 20%, 2220, Full Reel; Capacitance Tdk Cap, 22Μf, 25V, 20%, X7R, 2220; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers