TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750JB2J224K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750JB2J224K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750JB2J224K230KA
Multilayer Ceramic Chip Capacitor C5750JB2J224K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12006-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12006-2-ND
Ceramic Capacitors 445-12006-2-ND
0.22µF ±10% 630V Ceramic Capacitor JB 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor JB 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12006-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12006-1-ND
Ceramic Capacitors 445-12006-1-ND
0.22µF ±10% 630V Ceramic Capacitor JB 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor JB 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C5750JB2J224K230KA 445-12006-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers