TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750JB1E226M250KA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750JB1E226M250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750JB1E226M250KA
Multilayer Ceramic Chip Capacitor C5750JB1E226M250KA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11983-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11983-1-ND
Ceramic Capacitors 445-11983-1-ND
22µF ±20% 25V Ceramic Capacitor JB 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor JB 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11983-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11983-2-ND
Ceramic Capacitors 445-11983-2-ND
22µF ±20% 25V Ceramic Capacitor JB 2220 (5750 Metric)

22µF ±20% 25V Ceramic Capacitor JB 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-C5750JB1E226M250KA
22UF 25V Capacitor 60-C5750JB1E226M250KA
CAP CER 22UF 25V JB 2220 Product overview: C5750JB1E226M250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750JB1E226M250K A can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V JB 2220 Product overview: C5750JB1E226M250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750JB1E226M250KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1000126-C5750JB1E226M250KA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1000126-C5750JB1E226M250KA
Capacitors - Ceramic Capacitors 1000126-C5750JB1E226M250KA
Win Source Part Number: 1000126-C5750JB1E226 M250KA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: JB Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-11983-2,C5750JB1 E226MT000N,445-11983 -1,445-11983-6 Product Status: Not For New Designs

Win Source Part Number: 1000126-C5750JB1E226M250KA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: JB
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-11983-2,C5750JB1E226MT000N,445-11983-1,445-11983-6
Product Status: Not For New Designs

Buy Now

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C5750JB1E226M250KA 445-11983-1-ND 60-C5750JB1E226M250KA 1000126-C5750JB1E226M250KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 22UF 25V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details