TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750C0G2W104J280KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750C0G2W104J280KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750C0G2W104J280KA
Multilayer Ceramic Chip Capacitor C5750C0G2W104J280KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15501-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15501-2-ND
Ceramic Capacitors 445-15501-2-ND
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15501-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15501-1-ND
Ceramic Capacitors 445-15501-1-ND
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15501-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15501-6-ND
Ceramic Capacitors 445-15501-6-ND
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795969 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795969
MLCCs - Multilayer Ceramic Capacitors 1795969
TDK C5750C0G2W104J280KA

TDK C5750C0G2W104J280KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795187 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795187
MLCCs - Multilayer Ceramic Capacitors 1795187
TDK C5750C0G2W104J280KA

TDK C5750C0G2W104J280KA

Supplier's Site
Cap, 0.1Μf, 450V, 5%, C0G/np0, 2220; Capacitance Tdk - 68AC5039 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 450V, 5%, C0G/np0, 2220; Capacitance Tdk
68AC5039
Cap, 0.1Μf, 450V, 5%, C0G/np0, 2220; Capacitance Tdk 68AC5039
CAP, 0.1µF, 450V, 5%, C0G/NP0, 2220; Capacitance:0.1µF; Voltage Rating:450V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.1µF, 450V, 5%, C0G/NP0, 2220; Capacitance:0.1µF; Voltage Rating:450V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750C0G2W104J280KA 445-15501-2-ND 445-15501-6-ND 1795969 68AC5039
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.1Μf, 450V, 5%, C0G/np0, 2220; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers