TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750C0G2J104J280KC

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750C0G2J104J280KC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750C0G2J104J280KC
Multilayer Ceramic Chip Capacitor C5750C0G2J104J280KC
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-13462-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13462-1-ND
Ceramic Capacitors 445-13462-1-ND
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13462-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13462-6-ND
Ceramic Capacitors 445-13462-6-ND
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13462-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13462-2-ND
Ceramic Capacitors 445-13462-2-ND
0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 630V Capacitor
60-C5750C0G2J104J280KC
0.1UF 630V Capacitor 60-C5750C0G2J104J280KC
CAP CER 0.1UF 630V C0G 2220 Product overview: C5750C0G2J104J280KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750C0G2J104J280 KC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 630V C0G 2220 Product overview: C5750C0G2J104J280KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750C0G2J104J280KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C5750C0G2J104J280KC - 914558-C5750C0G2J104J280KC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750C0G2J104J280KC
914558-C5750C0G2J104J280KC
Ceramic Capacitors - C5750C0G2J104J280KC 914558-C5750C0G2J104J280KC
Manufacturer: TDK Corporation Win Source Part Number: 914558-C5750C0G2J104 J280KC Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C5750C0G2J104JT000N, 445-13462-6, 445-13462-2, 445-13462-1

Manufacturer: TDK Corporation
Win Source Part Number: 914558-C5750C0G2J104J280KC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±5% 630V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C5750C0G2J104JT000N, 445-13462-6, 445-13462-2, 445-13462-1

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 1795185 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795185
MLCCs - Multilayer Ceramic Capacitors 1795185
TDK C5750C0G2J104J280KC

TDK C5750C0G2J104J280KC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795927 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795927
MLCCs - Multilayer Ceramic Capacitors 1795927
TDK C5750C0G2J104J280KC

TDK C5750C0G2J104J280KC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795927P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795927P
MLCCs - Multilayer Ceramic Capacitors 1795927P
TDK C5750C0G2J104J280KC

TDK C5750C0G2J104J280KC

Supplier's Site
Ceramic Capacitors - C5750C0G2J104J280KC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750C0G2J104J280KC
Ceramic Capacitors C5750C0G2J104J280KC
CAP CER 0.1UF 630V C0G 2220

CAP CER 0.1UF 630V C0G 2220

Supplier's Site Datasheet
Cap, 0.1Μf, 630V, 5%, C0G/np0, 2220; Capacitance Tdk - 84Y5739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 630V, 5%, C0G/np0, 2220; Capacitance Tdk
84Y5739
Cap, 0.1Μf, 630V, 5%, C0G/np0, 2220; Capacitance Tdk 84Y5739
CAP, 0.1µF, 630V, 5%, C0G/NP0, 2220; Capacitance:0.1µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.1µF, 630V, 5%, C0G/NP0, 2220; Capacitance:0.1µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.1UF 630V C0G 2220 - 769-C5750C0G2J104J280KC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 630V C0G 2220
769-C5750C0G2J104J280KC
CAP CER 0.1UF 630V C0G 2220 769-C5750C0G2J104J280KC
CAP CER 0.1UF 630V C0G 2220

CAP CER 0.1UF 630V C0G 2220

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750C0G2J104J280KC 445-13462-1-ND 445-13462-6-ND 60-C5750C0G2J104J280KC 914558-C5750C0G2J104J280KC 1795185 1795927P C5750C0G2J104J280KC 84Y5739 769-C5750C0G2J104J280KC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.1UF 630V Capacitor Ceramic Capacitors - C5750C0G2J104J280KC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 630V, 5%, C0G/np0, 2220; Capacitance Tdk CAP CER 0.1UF 630V C0G 2220
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition C0G
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers