TDK U.S.A. Corporation Ceramic Capacitors C4532Y5V1A107Z

Description
100µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1414-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1414-2-ND
Ceramic Capacitors 445-1414-2-ND
100µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)

100µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 10V Capacitor
60-C4532Y5V1A107Z
100UF 10V Capacitor 60-C4532Y5V1A107Z
CAP CER 100UF 10V Y5V 1812 Product overview: C4532Y5V1A107Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532Y5V1A107Z can be used for catalog matching and distributor lookup.

CAP CER 100UF 10V Y5V 1812 Product overview: C4532Y5V1A107Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532Y5V1A107Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C4532Y5V1A107Z - 914552-C4532Y5V1A107Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532Y5V1A107Z
914552-C4532Y5V1A107Z
Ceramic Capacitors - C4532Y5V1A107Z 914552-C4532Y5V1A107Z
Manufacturer: TDK Corporation Win Source Part Number: 914552-C4532Y5V1A107 Z Series: C Operating Temperature Range: -30°C ~ 85°C Features: 100 µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C4532Y5V1A107ZT-ND, Q4185299, 445-1414-2, C4532Y5V1A107Z-ND, 445-1414-1, C4532Y5V1A107ZT, 445-1414-6, C4532Y5V1A107ZT000N

Manufacturer: TDK Corporation
Win Source Part Number: 914552-C4532Y5V1A107Z
Series: C
Operating Temperature Range: -30°C ~ 85°C
Features: 100 µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C4532Y5V1A107ZT-ND, Q4185299, 445-1414-2, C4532Y5V1A107Z-ND, 445-1414-1, C4532Y5V1A107ZT, 445-1414-6, C4532Y5V1A107ZT000N

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 445-1414-2-ND 60-C4532Y5V1A107Z 914552-C4532Y5V1A107Z
Product Name Ceramic Capacitors 100UF 10V Capacitor Ceramic Capacitors - C4532Y5V1A107Z
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 106SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers