TDK Corporation Multilayer Ceramic Chip Capacitor C4532X7T2W474M230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7T2W474M230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7T2W474M230KA
Multilayer Ceramic Chip Capacitor C4532X7T2W474M230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-13461-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13461-6-ND
Ceramic Capacitors 445-13461-6-ND
0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13461-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13461-2-ND
Ceramic Capacitors 445-13461-2-ND
0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13461-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13461-1-ND
Ceramic Capacitors 445-13461-1-ND
0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Mlcc,1812,x7T,450V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk - 29X4872 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1812,x7T,450V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk
29X4872
Mlcc,1812,x7T,450V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk 29X4872
MLCC,1812,X7T,450V,0 .47µF,2.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,1812,X7T,450V,0.47µF,2.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C4532X7T2W474M230KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7T2W474M230KA
Ceramic Capacitors C4532X7T2W474M230KA
CAP CER 0.47UF 450V X7T 1812

CAP CER 0.47UF 450V X7T 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7T2W474M230KA 445-13461-6-ND 445-13461-2-ND 29X4872 C4532X7T2W474M230KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1812,x7T,450V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer Capacitor - 227XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers