TDK U.S.A. Corporation Ceramic Capacitors C4532X7S3A103K160KE

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13450-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13450-6-ND
Ceramic Capacitors 445-13450-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13450-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13450-1-ND
Ceramic Capacitors 445-13450-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13450-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13450-2-ND
Ceramic Capacitors 445-13450-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C4532X7S3A103K160KE
CAP CER 10000PF 1KV X7S 1812

CAP CER 10000PF 1KV X7S 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-13450-6-ND 445-13450-1-ND C4532X7S3A103K160KE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers