TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2E474M230KE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2E474M230KE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2E474M230KE
Multilayer Ceramic Chip Capacitor C4532X7R2E474M230KE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6834-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6834-6-ND
Ceramic Capacitors 445-6834-6-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6834-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6834-1-ND
Ceramic Capacitors 445-6834-1-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6834-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6834-2-ND
Ceramic Capacitors 445-6834-2-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Mlcc,1812,x7R,250V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk - 39T9298 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1812,x7R,250V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk
39T9298
Mlcc,1812,x7R,250V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk 39T9298
MLCC,1812,X7R,250V,0 .47µF,2.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,1812,X7R,250V,0.47µF,2.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2E474M230KE 445-6834-6-ND 445-6834-1-ND 39T9298
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1812,x7R,250V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers