TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2A225M230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2A225M230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2A225M230KA
Multilayer Ceramic Chip Capacitor C4532X7R2A225M230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-1439-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1439-6-ND
Ceramic Capacitors 445-1439-6-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1439-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1439-2-ND
Ceramic Capacitors 445-1439-2-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1439-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1439-1-ND
Ceramic Capacitors 445-1439-1-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 100V Capacitor
60-C4532X7R2A225M230KA
2.2UF 100V Capacitor 60-C4532X7R2A225M230KA
CAP CER 2.2UF 100V X7R 1812 Product overview: C4532X7R2A225M230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R2A225M230 KA can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7R 1812 Product overview: C4532X7R2A225M230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R2A225M230KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C4532X7R2A225M230KA - 771001-C4532X7R2A225M230KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532X7R2A225M230KA
771001-C4532X7R2A225M230KA
Ceramic Capacitors - C4532X7R2A225M230KA 771001-C4532X7R2A225M230KA
Manufacturer: TDK Corporation Win Source Part Number: 771001-C4532X7R2A225 M230KA Series: C Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: C4532 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 100V Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): GRM43ER72A225MA01L; CGA8N2X7R2A225M230KA ; C1812C225M1RACTM; 18121C225MAT2A; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771001-C4532X7R2A225M230KA
Series: C
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: C4532
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.098" (2.50mm)
Alternative Parts (Cross-Reference): GRM43ER72A225MA01L; CGA8N2X7R2A225M230KA; C1812C225M1RACTM; 18121C225MAT2A;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 2.2Uf, 100V, X7R, 20%, 1812; Capacitance Tdk - 90R8359 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 100V, X7R, 20%, 1812; Capacitance Tdk
90R8359
Ceramic Capacitor 2.2Uf, 100V, X7R, 20%, 1812; Capacitance Tdk 90R8359
CERAMIC CAPACITOR 2.2UF, 100V, X7R, 20%, 1812; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 100V, X7R, 20%, 1812; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2.2Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Tdk - 87R4636 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Tdk
87R4636
Ceramic Capacitor 2.2Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Tdk 87R4636
CERAMIC CAPACITOR 2.2UF, 100V, X7R, 20%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 100V, X7R, 20%, 1812, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C4532X7R2A225M230KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7R2A225M230KA
Ceramic Capacitors C4532X7R2A225M230KA
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2A225M230KA 445-1439-6-ND 445-1439-2-ND 60-C4532X7R2A225M230KA 771001-C4532X7R2A225M230KA 90R8359 C4532X7R2A225M230KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 2.2UF 100V Capacitor Ceramic Capacitors - C4532X7R2A225M230KA Ceramic Capacitor 2.2Uf, 100V, X7R, 20%, 1812; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers