6.8µF ±10% 16V Ceramic Capacitor X7R 1812 (4532 Metric)
6.8µF ±10% 16V Ceramic Capacitor X7R 1812 (4532 Metric)
6.8µF ±10% 16V Ceramic Capacitor X7R 1812 (4532 Metric)
CAPACITOR CERAMIC, 6.6UF, 16V, X7R, 10%, 1812; Capacitance:6.6µF; Voltage(DC):16V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:4.58mmRoHS Compliant: Yes
CAP CER 6.8UF 16V X7R 1812
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4532X7R1C685K200KM | 445-6104-2-ND | 445-6104-6-ND | 87R4609 | C4532X7R1C685K200KM |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 6.6Uf, 16V, X7R, 10%, 1812; Capacitance Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.6 microF | 6.8 microF |