TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X5R2E334K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X5R2E334K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X5R2E334K230KA
Multilayer Ceramic Chip Capacitor C4532X5R2E334K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-13434-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13434-1-ND
Ceramic Capacitors 445-13434-1-ND
0.33µF ±10% 250V Ceramic Capacitor X5R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13434-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13434-6-ND
Ceramic Capacitors 445-13434-6-ND
0.33µF ±10% 250V Ceramic Capacitor X5R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13434-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13434-2-ND
Ceramic Capacitors 445-13434-2-ND
0.33µF ±10% 250V Ceramic Capacitor X5R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X5R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C4532X5R2E334K230KA 445-13434-1-ND 445-13434-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C220J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details