TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532JB2A225K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532JB2A225K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532JB2A225K230KA
Multilayer Ceramic Chip Capacitor C4532JB2A225K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
2.2UF 100V Capacitor
60-C4532JB2A225K230KA
2.2UF 100V Capacitor 60-C4532JB2A225K230KA
CAP CER 2.2UF 100V JB 1812 Product overview: C4532JB2A225K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532JB2A225K230K A can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V JB 1812 Product overview: C4532JB2A225K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532JB2A225K230KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11957-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11957-1-ND
Ceramic Capacitors 445-11957-1-ND
2.2µF ±10% 100V Ceramic Capacitor JB 1812 (4532 Metric)

2.2µF ±10% 100V Ceramic Capacitor JB 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11957-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11957-2-ND
Ceramic Capacitors 445-11957-2-ND
2.2µF ±10% 100V Ceramic Capacitor JB 1812 (4532 Metric)

2.2µF ±10% 100V Ceramic Capacitor JB 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532JB2A225K230KA - 770997-C4532JB2A225K230KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532JB2A225K230KA
770997-C4532JB2A225K230KA
Ceramic Capacitors - C4532JB2A225K230KA 770997-C4532JB2A225K230KA
Manufacturer: TDK Corporation Win Source Part Number: 770997-C4532JB2A225K 230KA Series: C Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: JB Family Name: C4532 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 100V Thickness (Maximum): 0.098" (2.50mm) Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 770997-C4532JB2A225K230KA
Series: C
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: JB
Family Name: C4532
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.098" (2.50mm)
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mlcc,1812,jb,100V,2.2Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk - 52X5017 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1812,jb,100V,2.2Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk
52X5017
Mlcc,1812,jb,100V,2.2Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk 52X5017
MLCC,1812,JB,100V,2. 2µF,2.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,1812,JB,100V,2.2µF,2.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532JB2A225K230KA 60-C4532JB2A225K230KA 445-11957-1-ND 770997-C4532JB2A225K230KA 52X5017
Product Name Multilayer Ceramic Chip Capacitor 2.2UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors - C4532JB2A225K230KA Mlcc,1812,jb,100V,2.2Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cornell Dubilier - 46F2431 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers