TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532CH3F271K230KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532CH3F271K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532CH3F271K230KA
Multilayer Ceramic Chip Capacitor C4532CH3F271K230KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-11943-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11943-2-ND
Ceramic Capacitors 445-11943-2-ND
270pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

270pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11943-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11943-6-ND
Ceramic Capacitors 445-11943-6-ND
270pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

270pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C4532CH3F271K230KA 445-11943-2-ND 445-11943-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-227SML035MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details