TDK U.S.A. Corporation Ceramic Capacitors C4532CH3F101K160KA

Description
100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)
Request a Quote Datasheet
Description
100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11938-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11938-1-ND
Ceramic Capacitors 445-11938-1-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11938-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11938-2-ND
Ceramic Capacitors 445-11938-2-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

100pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 3KV Capacitor
60-C4532CH3F101K160KA
100PF 3KV Capacitor 60-C4532CH3F101K160KA
CAP CER 100PF 3KV CH 1812 Product overview: C4532CH3F101K160KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532CH3F101K160K A can be used for catalog matching and distributor lookup.

CAP CER 100PF 3KV CH 1812 Product overview: C4532CH3F101K160KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532CH3F101K160KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C4532CH3F101K160KA - 914520-C4532CH3F101K160KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532CH3F101K160KA
914520-C4532CH3F101K160KA
Ceramic Capacitors - C4532CH3F101K160KA 914520-C4532CH3F101K160KA
Manufacturer: TDK Corporation Win Source Part Number: 914520-C4532CH3F101K 160KA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 100 pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11938-2, 445-11938-1, 445-11938-6, C4532CH3F101KT000N

Manufacturer: TDK Corporation
Win Source Part Number: 914520-C4532CH3F101K160KA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 100 pF ±10% 3000V (3kV) Ceramic Capacitor CH 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11938-2, 445-11938-1, 445-11938-6, C4532CH3F101KT000N

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 445-11938-1-ND 60-C4532CH3F101K160KA 914520-C4532CH3F101K160KA
Product Name Ceramic Capacitors 100PF 3KV Capacitor Ceramic Capacitors - C4532CH3F101K160KA
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1608-1210Y2K50221JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details