TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532CH2J473K320KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532CH2J473K320KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532CH2J473K320KA
Multilayer Ceramic Chip Capacitor C4532CH2J473K320KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11935-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11935-2-ND
Ceramic Capacitors 445-11935-2-ND
0.047µF ±10% 630V Ceramic Capacitor CH 1812 (4532 Metric)

0.047µF ±10% 630V Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 630V Capacitor
60-C4532CH2J473K320KA
0.047UF 630V Capacitor 60-C4532CH2J473K320KA
CAP CER 0.047UF 630V CH 1812 Product overview: C4532CH2J473K320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532CH2J473K320K A can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 630V CH 1812 Product overview: C4532CH2J473K320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532CH2J473K320KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C4532CH2J473K320KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532CH2J473K320KA
Ceramic Capacitors C4532CH2J473K320KA
CAP CER 0.047UF 630V CH 1812

CAP CER 0.047UF 630V CH 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532CH2J473K320KA 445-11935-2-ND 60-C4532CH2J473K320KA C4532CH2J473K320KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 0.047UF 630V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers