TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532CH1H154J250KA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532CH1H154J250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532CH1H154J250KA
Multilayer Ceramic Chip Capacitor C4532CH1H154J250KA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11909-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11909-2-ND
Ceramic Capacitors 445-11909-2-ND
0.15µF ±5% 50V Ceramic Capacitor CH 1812 (4532 Metric)

0.15µF ±5% 50V Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11909-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11909-1-ND
Ceramic Capacitors 445-11909-1-ND
0.15µF ±5% 50V Ceramic Capacitor CH 1812 (4532 Metric)

0.15µF ±5% 50V Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 50V Capacitor
60-C4532CH1H154J250KA
0.15UF 50V Capacitor 60-C4532CH1H154J250KA
CAP CER 0.15UF 50V CH 1812 Product overview: C4532CH1H154J250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532CH1H154J250K A can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 50V CH 1812 Product overview: C4532CH1H154J250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532CH1H154J250KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1177905-C4532CH1H154J250KA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1177905-C4532CH1H154J250KA
Capacitors - Ceramic Capacitors 1177905-C4532CH1H154J250KA
Win Source Part Number: 1177905-C4532CH1H154 J250KA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 0.15 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: CH Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-11909-6,445-1190 9-2,C4532CH1H154JT00 0N,445-11909-1 Product Status: Not For New Designs

Win Source Part Number: 1177905-C4532CH1H154J250KA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 0.15 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: CH
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-11909-6,445-11909-2,C4532CH1H154JT000N,445-11909-1
Product Status: Not For New Designs

Buy Now
Capacitors - Ceramic Capacitors C4532CH1H154J250KA
CAP CER 0.15UF 50V CH 1812

CAP CER 0.15UF 50V CH 1812

Supplier's Site
Ceramic Capacitors - C4532CH1H154J250KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532CH1H154J250KA
Ceramic Capacitors C4532CH1H154J250KA
CAP CER 0.15UF 50V CH 1812

CAP CER 0.15UF 50V CH 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532CH1H154J250KA 445-11909-2-ND 60-C4532CH1H154J250KA 1177905-C4532CH1H154J250KA C4532CH1H154J250KA C4532CH1H154J250KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 0.15UF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details