TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2W473J230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2W473J230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2W473J230KA
Multilayer Ceramic Chip Capacitor C4532C0G2W473J230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15484-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15484-6-ND
Ceramic Capacitors 445-15484-6-ND
0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15484-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15484-1-ND
Ceramic Capacitors 445-15484-1-ND
0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15484-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15484-2-ND
Ceramic Capacitors 445-15484-2-ND
0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795178 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795178
MLCCs - Multilayer Ceramic Capacitors 1795178
TDK C4532C0G2W473J230KA

TDK C4532C0G2W473J230KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795858 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795858
MLCCs - Multilayer Ceramic Capacitors 1795858
TDK C4532C0G2W473J230KA

TDK C4532C0G2W473J230KA

Supplier's Site
Ceramic Capacitors - C4532C0G2W473J230KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532C0G2W473J230KA
Ceramic Capacitors C4532C0G2W473J230KA
CAP CER 0.047UF 450V C0G 1812

CAP CER 0.047UF 450V C0G 1812

Supplier's Site Datasheet
Cap, 0.047Μf, 450V, 5%, C0G/np0, 1812; Capacitance Tdk - 68AC5033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 450V, 5%, C0G/np0, 1812; Capacitance Tdk
68AC5033
Cap, 0.047Μf, 450V, 5%, C0G/np0, 1812; Capacitance Tdk 68AC5033
CAP, 0.047µF, 450V, 5%, C0G/NP0, 1812; Capacitance:47000pF; Voltage Rating:450V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.047µF, 450V, 5%, C0G/NP0, 1812; Capacitance:47000pF; Voltage Rating:450V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2W473J230KA 445-15484-6-ND 445-15484-1-ND 1795178 C4532C0G2W473J230KA 68AC5033
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 450V, 5%, C0G/np0, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers