TDK U.S.A. Corporation Ceramic Capacitors C4532C0G2J333K200KA

Description
0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C4532C0G2J333K200KA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C4532C0G2J333K200KA-ND
Ceramic Capacitors C4532C0G2J333K200KA-ND
0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.033µF ±10% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk - 52X5003 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk
52X5003
Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk 52X5003
MLCC,1812,C0G,630V,3 3nF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1812,C0G,630V,33nF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C4532C0G2J333K200KA-ND 52X5003
Product Name Ceramic Capacitors Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M080H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers