TDK U.S.A. Corporation Ceramic Capacitors C4532C0G2J333J200KA

Description
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C4532C0G2J333J200KATR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C4532C0G2J333J200KADKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 630V C0G 1812

CAP CER 0.033UF 630V C0G 1812

Buy Now Datasheet
Ceramic Capacitors - 445-C4532C0G2J333J200KACT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 630V C0G 1812

CAP CER 0.033UF 630V C0G 1812

Buy Now Datasheet
Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk - 52X5002 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk
52X5002
Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk 52X5002
MLCC,1812,C0G,630V,3 3nF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1812,C0G,630V,33nF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-C4532C0G2J333J200KATR-ND 445-C4532C0G2J333J200KADKR-ND 52X5002
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1812,c0G,630V,33Nf,2Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details