TDK U.S.A. Corporation Ceramic Capacitors C4532C0G2J153J250KA

Description
0.015µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2361-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2361-1-ND
Ceramic Capacitors 445-2361-1-ND
0.015µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.015µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2361-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2361-2-ND
Ceramic Capacitors 445-2361-2-ND
0.015µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.015µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2361-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2361-6-ND
Ceramic Capacitors 445-2361-6-ND
0.015µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.015µF ±5% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 630V, C0G, 5%, 1812, Full Reel; Capacitance Tdk - 87R4579 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 630V, C0G, 5%, 1812, Full Reel; Capacitance Tdk
87R4579
Capacitor Ceramic 0.015Uf 630V, C0G, 5%, 1812, Full Reel; Capacitance Tdk 87R4579
CAPACITOR CERAMIC 0.015UF 630V, C0G, 5%, 1812, FULL REEL; Capacitance:15000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 630V, C0G, 5%, 1812, FULL REEL; Capacitance:15000pF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,1812,c0G,630V,15Nf,2.5Mm Rohs Compliant Tdk - 79AH1138 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1812,c0G,630V,15Nf,2.5Mm Rohs Compliant Tdk
79AH1138
Mlcc,1812,c0G,630V,15Nf,2.5Mm Rohs Compliant Tdk 79AH1138
MLCC,1812,C0G,630V,1 5NF,2.5MM ROHS COMPLIANT: YES

MLCC,1812,C0G,630V,15NF,2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-2361-1-ND 445-2361-6-ND 87R4579 79AH1138
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.015Uf 630V, C0G, 5%, 1812, Full Reel; Capacitance Tdk Mlcc,1812,c0G,630V,15Nf,2.5Mm Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers