TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2E223J160KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2E223J160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2E223J160KA
Multilayer Ceramic Chip Capacitor C4532C0G2E223J160KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2357-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2357-1-ND
Ceramic Capacitors 445-2357-1-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2357-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2357-2-ND
Ceramic Capacitors 445-2357-2-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2357-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2357-6-ND
Ceramic Capacitors 445-2357-6-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk - 87R4575 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk
87R4575
Capacitor Ceramic 0.022Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk 87R4575
CAPACITOR CERAMIC 0.022UF 250V, C0G, 5%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 250V, C0G, 5%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2E223J160KA 445-2357-1-ND 445-2357-6-ND 87R4575
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details