TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2A683J250KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2A683J250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2A683J250KA
Multilayer Ceramic Chip Capacitor C4532C0G2A683J250KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2355-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2355-6-ND
Ceramic Capacitors 445-2355-6-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2355-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2355-2-ND
Ceramic Capacitors 445-2355-2-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2355-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2355-1-ND
Ceramic Capacitors 445-2355-1-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 100V, C0G, 5%, 1812, Full Reel; Capacitance Tdk - 87R4574 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 100V, C0G, 5%, 1812, Full Reel; Capacitance Tdk
87R4574
Capacitor Ceramic 0.068Uf 100V, C0G, 5%, 1812, Full Reel; Capacitance Tdk 87R4574
CAPACITOR CERAMIC 0.068UF 100V, C0G, 5%, 1812, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 100V, C0G, 5%, 1812, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2A683J250KA 445-2355-6-ND 445-2355-2-ND 87R4574
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 100V, C0G, 5%, 1812, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30G103J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details