TDK U.S.A. Corporation Ceramic Capacitors C4520X7S3A222K160KA

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1808 (4520 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14961-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14961-2-ND
Ceramic Capacitors 445-14961-2-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1808 (4520 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4520X7S3A222K160KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4520X7S3A222K160KA
Ceramic Capacitors C4520X7S3A222K160KA
CAP CER 2200PF 1KV X7S 1808

CAP CER 2200PF 1KV X7S 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-14961-2-ND C4520X7S3A222K160KA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers