TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520X7R3D471K130KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520X7R3D471K130KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520X7R3D471K130KA
Multilayer Ceramic Chip Capacitor C4520X7R3D471K130KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - C4520X7R3D471K130KA - 914518-C4520X7R3D471K130KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4520X7R3D471K130KA
914518-C4520X7R3D471K130KA
Ceramic Capacitors - C4520X7R3D471K130KA 914518-C4520X7R3D471K130KA
Manufacturer: TDK Corporation Win Source Part Number: 914518-C4520X7R3D471 K130KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-2385-2, 445-2385-1, C4520X7R3D471K, C4520X7R3D471KT, 445-2385-6, C4520X7R3D471KT000N

Manufacturer: TDK Corporation
Win Source Part Number: 914518-C4520X7R3D471K130KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-2385-2, 445-2385-1, C4520X7R3D471K, C4520X7R3D471KT, 445-2385-6, C4520X7R3D471KT000N

Buy Now Datasheet
Ceramic Capacitors - 445-2385-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2385-6-ND
Ceramic Capacitors 445-2385-6-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2385-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2385-1-ND
Ceramic Capacitors 445-2385-1-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2385-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2385-2-ND
Ceramic Capacitors 445-2385-2-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 2KV Capacitor
60-C4520X7R3D471K130KA
470PF 2KV Capacitor 60-C4520X7R3D471K130KA
CAP CER 470PF 2KV X7R 1808 Product overview: C4520X7R3D471K130KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520X7R3D471K130 KA can be used for catalog matching and distributor lookup.

CAP CER 470PF 2KV X7R 1808 Product overview: C4520X7R3D471K130KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520X7R3D471K130KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7416730P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7416730P
MLCCs - Multilayer Ceramic Capacitors 7416730P
TDK C4520X7R3D471K130KA

TDK C4520X7R3D471K130KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214176 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214176
MLCCs - Multilayer Ceramic Capacitors 9214176
TDK C4520X7R3D471K130KA

TDK C4520X7R3D471K130KA

Supplier's Site
CAP CER 470PF 2KV X7R 1808 - 769-C4520X7R3D471K130KA - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 2KV X7R 1808
769-C4520X7R3D471K130KA
CAP CER 470PF 2KV X7R 1808 769-C4520X7R3D471K130KA
CAP CER 470PF 2KV X7R 1808

CAP CER 470PF 2KV X7R 1808

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 2 Kv, 1808 [4520 Metric] Rohs Compliant Tdk - 53W0173 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 2 Kv, 1808 [4520 Metric] Rohs Compliant Tdk
53W0173
Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 2 Kv, 1808 [4520 Metric] Rohs Compliant Tdk 53W0173
Multilayer Ceramic Capacitor, C Series, 470 pF, - 10%, X7R, 2 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 470 pF, - 10%, X7R, 2 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4520X7R3D471K130KA 914518-C4520X7R3D471K130KA 445-2385-6-ND 445-2385-1-ND 60-C4520X7R3D471K130KA 7416730P 9214176 769-C4520X7R3D471K130KA 53W0173
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C4520X7R3D471K130KA Ceramic Capacitors Ceramic Capacitors 470PF 2KV Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 470PF 2KV X7R 1808 Multilayer Ceramic Capacitor, C Series, 470 Pf, 10%, X7R, 2 Kv, 1808 [4520 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details