TDK U.S.A. Corporation Ceramic Capacitors C4520X7R3A471K130KA

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2383-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2383-1-ND
Ceramic Capacitors 445-2383-1-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2383-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2383-6-ND
Ceramic Capacitors 445-2383-6-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2383-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2383-2-ND
Ceramic Capacitors 445-2383-2-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitor 470Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Tdk - 87R4564 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Tdk
87R4564
Ceramic Capacitor 470Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Tdk 87R4564
CERAMIC CAPACITOR 470PF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-2383-1-ND 445-2383-6-ND 87R4564
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers