TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520JB3A471M130KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520JB3A471M130KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520JB3A471M130KA
Multilayer Ceramic Chip Capacitor C4520JB3A471M130KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-11902-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11902-2-ND
Ceramic Capacitors 445-11902-2-ND
470pF ±20% 1000V (1kV) Ceramic Capacitor JB 1808 (4520 Metric)

470pF ±20% 1000V (1kV) Ceramic Capacitor JB 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11902-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11902-1-ND
Ceramic Capacitors 445-11902-1-ND
470pF ±20% 1000V (1kV) Ceramic Capacitor JB 1808 (4520 Metric)

470pF ±20% 1000V (1kV) Ceramic Capacitor JB 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C4520JB3A471M130KA 445-11902-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details