TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520CH3F100F085KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520CH3F100F085KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520CH3F100F085KA
Multilayer Ceramic Chip Capacitor C4520CH3F100F085KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-11886-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11886-2-ND
Ceramic Capacitors 445-11886-2-ND
10pF ±1pF 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

10pF ±1pF 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11886-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11886-1-ND
Ceramic Capacitors 445-11886-1-ND
10pF ±1pF 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

10pF ±1pF 3000V (3kV) Ceramic Capacitor CH 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C4520CH3F100F085KA 445-11886-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details