TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520C0G3F220K110KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520C0G3F220K110KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520C0G3F220K110KA
Multilayer Ceramic Chip Capacitor C4520C0G3F220K110KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-2367-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2367-2-ND
Ceramic Capacitors 445-2367-2-ND
22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2367-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2367-6-ND
Ceramic Capacitors 445-2367-6-ND
22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2367-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2367-1-ND
Ceramic Capacitors 445-2367-1-ND
22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

22pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4520C0G3F220K110KA - 770994-C4520C0G3F220K110KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4520C0G3F220K110KA
770994-C4520C0G3F220K110KA
Ceramic Capacitors - C4520C0G3F220K110KA 770994-C4520C0G3F220K110KA
Manufacturer: TDK Corporation Win Source Part Number: 770994-C4520C0G3F220 K110KA Series: C Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 22pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: C Categories: Capacitors Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.051" (1.30mm) Alternative Parts (Cross-Reference): CGA7G1C0G3F220K110KA ; VJ1808A220KBHAT5H; 1808A3K00220KCT; NMC-H1808NPO220K3KVT RPLPF; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 770994-C4520C0G3F220K110KA
Series: C
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Family Name: C
Categories: Capacitors
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Voltage Rating DC: 3000V (3kV)
Thickness (Maximum): 0.051" (1.30mm)
Alternative Parts (Cross-Reference): CGA7G1C0G3F220K110KA; VJ1808A220KBHAT5H; 1808A3K00220KCT; NMC-H1808NPO220K3KVTRPLPF;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
22PF 3KV Capacitor
60-C4520C0G3F220K110KA
22PF 3KV Capacitor 60-C4520C0G3F220K110KA
CAP CER 22PF 3KV C0G 1808 Product overview: C4520C0G3F220K110KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520C0G3F220K110 KA can be used for catalog matching and distributor lookup.

CAP CER 22PF 3KV C0G 1808 Product overview: C4520C0G3F220K110KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4520C0G3F220K110KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 22 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk - 53W0164 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 22 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk
53W0164
Multilayer Ceramic Capacitor, C Series, 22 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk 53W0164
Multilayer Ceramic Capacitor, C Series, 22 pF, - 10%, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 22 pF, - 10%, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4520C0G3F220K110KA 445-2367-2-ND 445-2367-6-ND 770994-C4520C0G3F220K110KA 60-C4520C0G3F220K110KA 53W0164
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C4520C0G3F220K110KA 22PF 3KV Capacitor Multilayer Ceramic Capacitor, C Series, 22 Pf, 10%, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers