TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4520C0G3F100F085KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4520C0G3F100F085KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4520C0G3F100F085KA
Multilayer Ceramic Chip Capacitor C4520C0G3F100F085KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214150 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214150
MLCCs - Multilayer Ceramic Capacitors 9214150
TDK C4520C0G3F100F085KA

TDK C4520C0G3F100F085KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7414699 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414699
MLCCs - Multilayer Ceramic Capacitors 7414699
TDK C4520C0G3F100F085KA

TDK C4520C0G3F100F085KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7414699P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414699P
MLCCs - Multilayer Ceramic Capacitors 7414699P
TDK C4520C0G3F100F085KA

TDK C4520C0G3F100F085KA

Supplier's Site
Ceramic Capacitors - 445-2363-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2363-2-ND
Ceramic Capacitors 445-2363-2-ND
10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2363-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2363-1-ND
Ceramic Capacitors 445-2363-1-ND
10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2363-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2363-6-ND
Ceramic Capacitors 445-2363-6-ND
10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4520C0G3F100F085KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4520C0G3F100F085KA
Ceramic Capacitors C4520C0G3F100F085KA
CAP CER 10PF 3KV C0G 1808

CAP CER 10PF 3KV C0G 1808

Supplier's Site Datasheet
Capacitor Ceramic 10Pf 3000V, C0G, 1Pf, 1808, Full Reel; Capacitance Tdk - 87R4550 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 3000V, C0G, 1Pf, 1808, Full Reel; Capacitance Tdk
87R4550
Capacitor Ceramic 10Pf 3000V, C0G, 1Pf, 1808, Full Reel; Capacitance Tdk 87R4550
CAPACITOR CERAMIC 10PF 3000V, C0G, 1pF, 1808, FULL REEL; Capacitance:10pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 3000V, C0G, 1pF, 1808, FULL REEL; Capacitance:10pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 10 Pf, 1Pf, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk - 53W0159 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 10 Pf, 1Pf, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk
53W0159
Multilayer Ceramic Capacitor, C Series, 10 Pf, 1Pf, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk 53W0159
Multilayer Ceramic Capacitor, C Series, 10 pF, - 1pF, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 10 pF, - 1pF, C0G / NP0, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4520C0G3F100F085KA 9214150 7414699P 445-2363-2-ND 445-2363-6-ND C4520C0G3F100F085KA 87R4550 53W0159
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 10Pf 3000V, C0G, 1Pf, 1808, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 10 Pf, 1Pf, C0G / Np0, 3 Kv, 1808 [4520 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details