10µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 770927-C3225Y5V1H106
Series: C
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Part Status: Obsolete(EOL)
Family Name: C3225
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): GRM32DF51H106ZA01K; GRM32DF51H106ZA01L; MC10ZTF500106 ; C1210Y5V500-106ZNP;
Introduction Date: July 26, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
CAP CER 10UF 50V Y5V 1210 Product overview: C3225Y5V1H106Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225Y5V1H106Z can be used for catalog matching and distributor lookup.
CAP CER 10UF 50V Y5V 1210
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-3479-2-ND | 770927-C3225Y5V1H106Z | 60-C3225Y5V1H106Z | C3225Y5V1H106Z |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - C3225Y5V1H106Z | 10UF 50V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |