TDK U.S.A. Corporation Ceramic Capacitors C3225Y5V0J107Z

Description
100µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1410-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1410-2-ND
Ceramic Capacitors 445-1410-2-ND
100µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

100µF -20%, +80% 6.3V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-1410-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details