Mid Voltage (100 to 630V)
0.68µF ±20% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
0.68µF ±20% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
0.68µF ±20% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
CAP CER 0.68UF 100V X8R 1210
MLCC,1210,X8R,100V,0
| TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X8R2A684M250AB | 445-14954-2-ND | 445-14954-6-ND | C3225X8R2A684M250AB | 66W8213 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc,1210,x8R,100V,0.68Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |