TDK U.S.A. Corporation 4.7UF 25V Capacitor C3225X8R1E475K250AE

Description
CAP CER 4.7UF 25V X8R 1210 Product overview: C3225X8R1E475K250AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X8R1E475K250 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 25V X8R 1210 Product overview: C3225X8R1E475K250AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X8R1E475K250 AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 25V Capacitor
60-C3225X8R1E475K250AE
4.7UF 25V Capacitor 60-C3225X8R1E475K250AE
CAP CER 4.7UF 25V X8R 1210 Product overview: C3225X8R1E475K250AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X8R1E475K250 AE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X8R 1210 Product overview: C3225X8R1E475K250AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X8R1E475K250AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331530-C3225X8R1E475K250AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331530-C3225X8R1E475K250AE
Capacitors - Ceramic Capacitors 1331530-C3225X8R1E475K250AE
Manufacturer: TDK Corporation Win Source Part Number: 1331530-C3225X8R1E47 5K250AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X8R Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-173747-6,445-173 747-1,445-173747-2,C 3225X8R1E475KT000S RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331530-C3225X8R1E475K250AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Boardflex Sensitive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X8R
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-173747-6,445-173747-1,445-173747-2,C3225X8R1E475KT000S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-173747-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173747-1-ND
Ceramic Capacitors 445-173747-1-ND
4.7µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173747-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173747-6-ND
Ceramic Capacitors 445-173747-6-ND
4.7µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173747-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173747-2-ND
Ceramic Capacitors 445-173747-2-ND
4.7µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3225X8R1E475K250AE
CAP CER 4.7UF 25V X8R 1210

CAP CER 4.7UF 25V X8R 1210

Supplier's Site
Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y6084 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
92Y6084
Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 92Y6084
MLCC,1210,X8R,25V,4. 7µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X8R,25V,4.7µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C3225X8R1E475K250AE 1331530-C3225X8R1E475K250AE 445-173747-1-ND 445-173747-6-ND C3225X8R1E475K250AE 92Y6084
Product Name 4.7UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details