0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
MLCC,1210,X7T,630V,0
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C3225X7T2J154M200AE-ND | 92Y6083 |
| Product Name | Ceramic Capacitors | Mlcc,1210,x7T,630V,0.15Μf,2Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1500 microF | |
| Capacitance Tolerance | 20 (+/- %) |