TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7T2J104K160AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7T2J104K160AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7T2J104K160AE
Multilayer Ceramic Chip Capacitor C3225X7T2J104K160AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8907-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8907-1-ND
Ceramic Capacitors 445-8907-1-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8907-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8907-2-ND
Ceramic Capacitors 445-8907-2-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8907-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8907-6-ND
Ceramic Capacitors 445-8907-6-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1171746-C3225X7T2J104K160AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1171746-C3225X7T2J104K160AE
Capacitors - Ceramic Capacitors 1171746-C3225X7T2J104K160AE
Win Source Part Number: 1171746-C3225X7T2J10 4K160AE Category: Capacitors>Ceramic Capacitors Series: C Features: Soft Termination Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 2,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7T Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C3225X7T2J104KT000S, 445-8907-2,445-8907- 1,445-8907-6,C3225X7 T2J104K/SOFT

Win Source Part Number: 1171746-C3225X7T2J104K160AE
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Soft Termination
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 2,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7T
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C3225X7T2J104KT000S,445-8907-2,445-8907-1,445-8907-6,C3225X7T2J104K/SOFT

Buy Now
Singapore, Singapore
0.1UF 630V Capacitor
60-C3225X7T2J104K160AE
0.1UF 630V Capacitor 60-C3225X7T2J104K160AE
CAP CER 0.1UF 630V X7T 1210 Product overview: C3225X7T2J104K160AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7T2J104K160 AE can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 630V X7T 1210 Product overview: C3225X7T2J104K160AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7T2J104K160AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Μf, 630V, 10%, X7T, 1210; Capacitance Tdk - 68AC5027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 630V, 10%, X7T, 1210; Capacitance Tdk
68AC5027
Cap, 0.1Μf, 630V, 10%, X7T, 1210; Capacitance Tdk 68AC5027
CAP, 0.1µF, 630V, 10%, X7T, 1210; Capacitance:0.1µF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 0.1µF, 630V, 10%, X7T, 1210; Capacitance:0.1µF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,1210,x7T,630V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 93T4955 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x7T,630V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
93T4955
Mlcc,1210,x7T,630V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 93T4955
MLCC,1210,X7T,630V,0 .1µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X7T,630V,0.1µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3225X7T2J104K160AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7T2J104K160AE
Ceramic Capacitors C3225X7T2J104K160AE
CAP CER 0.1UF 630V X7T 1210

CAP CER 0.1UF 630V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7T2J104K160AE 445-8907-1-ND 445-8907-6-ND 1171746-C3225X7T2J104K160AE 60-C3225X7T2J104K160AE 68AC5027 93T4955 C3225X7T2J104K160AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 630V Capacitor Cap, 0.1Μf, 630V, 10%, X7T, 1210; Capacitance Tdk Mlcc,1210,x7T,630V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH910K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details