TDK Corporation Multilayer Ceramic Chip Capacitor C3225X7T2E334K200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7T2E334K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7T2E334K200AA
Multilayer Ceramic Chip Capacitor C3225X7T2E334K200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7764-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7764-1-ND
Ceramic Capacitors 445-7764-1-ND
0.33µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7764-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7764-6-ND
Ceramic Capacitors 445-7764-6-ND
0.33µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7764-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7764-2-ND
Ceramic Capacitors 445-7764-2-ND
0.33µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9163059P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9163059P
MLCCs - Multilayer Ceramic Capacitors 9163059P
TDK C3225X7T2E334K200AA

TDK C3225X7T2E334K200AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9163059 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9163059
MLCCs - Multilayer Ceramic Capacitors 9163059
TDK C3225X7T2E334K200AA

TDK C3225X7T2E334K200AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110509 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110509
MLCCs - Multilayer Ceramic Capacitors 1110509
TDK C3225X7T2E334K200AA

TDK C3225X7T2E334K200AA

Supplier's Site
Mlcc,1210,x7T,250V,0.33Μf,2Mm / Tape And Reel Rohs Compliant Tdk - 51T2748 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x7T,250V,0.33Μf,2Mm / Tape And Reel Rohs Compliant Tdk
51T2748
Mlcc,1210,x7T,250V,0.33Μf,2Mm / Tape And Reel Rohs Compliant Tdk 51T2748
MLCC,1210,X7T,250V,0 .33µF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X7T,250V,0.33µF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Μf, 250V, 10%, X7T, 1210; Capacitance Tdk - 78Y9968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 250V, 10%, X7T, 1210; Capacitance Tdk
78Y9968
Cap, 0.33Μf, 250V, 10%, X7T, 1210; Capacitance Tdk 78Y9968
CAP, 0.33µF, 250V, 10%, X7T, 1210; Capacitance:0.33µF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 250V, 10%, X7T, 1210; Capacitance:0.33µF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3225X7T2E334K200AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7T2E334K200AA
Ceramic Capacitors C3225X7T2E334K200AA
CAP CER 0.33UF 250V X7T 1210

CAP CER 0.33UF 250V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7T2E334K200AA 445-7764-1-ND 445-7764-6-ND 9163059P 9163059 51T2748 78Y9968 C3225X7T2E334K200AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Mlcc,1210,x7T,250V,0.33Μf,2Mm / Tape And Reel Rohs Compliant Tdk Cap, 0.33Μf, 250V, 10%, X7T, 1210; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7T Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details