TDK U.S.A. Corporation Ceramic Capacitors C3225X7S3D222M250AA

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14939-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14939-1-ND
Ceramic Capacitors 445-14939-1-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14939-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14939-2-ND
Ceramic Capacitors 445-14939-2-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14939-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14939-6-ND
Ceramic Capacitors 445-14939-6-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

2200pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X7S3D222M250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7S3D222M250AA
Ceramic Capacitors C3225X7S3D222M250AA
CAP CER 2200PF 2KV X7S 1210

CAP CER 2200PF 2KV X7S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-14939-1-ND 445-14939-6-ND C3225X7S3D222M250AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers