TDK U.S.A. Corporation Ceramic Capacitors C3225X7S3D102M200AA

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14938-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14938-1-ND
Ceramic Capacitors 445-14938-1-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14938-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14938-2-ND
Ceramic Capacitors 445-14938-2-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14938-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14938-6-ND
Ceramic Capacitors 445-14938-6-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-14938-1-ND 445-14938-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers