TDK U.S.A. Corporation Ceramic Capacitors C3225X7S3A472K160AA

Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7868-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7868-6-ND
Ceramic Capacitors 445-7868-6-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1210 (3225 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7868-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7868-1-ND
Ceramic Capacitors 445-7868-1-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1210 (3225 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7868-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7868-2-ND
Ceramic Capacitors 445-7868-2-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1210 (3225 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X7S3A472K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7S3A472K160AA
Ceramic Capacitors C3225X7S3A472K160AA
CAP CER 4700PF 1KV X7S 1210

CAP CER 4700PF 1KV X7S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-7868-6-ND 445-7868-1-ND C3225X7S3A472K160AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M22R224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers