TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7S2A475M200AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7S2A475M200AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7S2A475M200AE
Multilayer Ceramic Chip Capacitor C3225X7S2A475M200AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1331247-C3225X7S2A475M200AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331247-C3225X7S2A475M200AE
Capacitors - Ceramic Capacitors 1331247-C3225X7S2A475M200AE
Manufacturer: TDK Corporation Win Source Part Number: 1331247-C3225X7S2A47 5M200AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7S Thickness (Max): 0.091" (2.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3225X7S2A475M/SOFT, C3225X7S2A475MT003S, 445-6828-6,445-6828- 1,445-6828-2 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331247-C3225X7S2A475M200AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Boardflex Sensitive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Thickness (Max): 0.091" (2.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3225X7S2A475M/SOFT,C3225X7S2A475MT003S,445-6828-6,445-6828-1,445-6828-2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-6828-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6828-6-ND
Ceramic Capacitors 445-6828-6-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6828-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6828-2-ND
Ceramic Capacitors 445-6828-2-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6828-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6828-1-ND
Ceramic Capacitors 445-6828-1-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 100V Capacitor
60-C3225X7S2A475M200AE
4.7UF 100V Capacitor 60-C3225X7S2A475M200AE
CAP CER 4.7UF 100V X7S 1210 Product overview: C3225X7S2A475M200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7S2A475M200 AE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S 1210 Product overview: C3225X7S2A475M200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7S2A475M200AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3225X7S2A475M200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7S2A475M200AE
Ceramic Capacitors C3225X7S2A475M200AE
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site Datasheet
Mlcc,1210,x7S,100V,4.7Μf,2Mm / Tape And Reel Rohs Compliant Tdk - 39T9295 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x7S,100V,4.7Μf,2Mm / Tape And Reel Rohs Compliant Tdk
39T9295
Mlcc,1210,x7S,100V,4.7Μf,2Mm / Tape And Reel Rohs Compliant Tdk 39T9295
MLCC,1210,X7S,100V,4 .7µF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X7S,100V,4.7µF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7S2A475M200AE 1331247-C3225X7S2A475M200AE 445-6828-6-ND 445-6828-2-ND 60-C3225X7S2A475M200AE C3225X7S2A475M200AE 39T9295
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 100V Capacitor Ceramic Capacitors Mlcc,1210,x7S,100V,4.7Μf,2Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB252K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details