TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7S2A475K200AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7S2A475K200AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7S2A475K200AE
Multilayer Ceramic Chip Capacitor C3225X7S2A475K200AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
4.7UF 100V Capacitor
60-C3225X7S2A475K200AE
4.7UF 100V Capacitor 60-C3225X7S2A475K200AE
CAP CER 4.7UF 100V X7S 1210 Product overview: C3225X7S2A475K200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7S2A475K200 AE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S 1210 Product overview: C3225X7S2A475K200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7S2A475K200AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-8912-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8912-2-ND
Ceramic Capacitors 445-8912-2-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8912-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8912-6-ND
Ceramic Capacitors 445-8912-6-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8912-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8912-1-ND
Ceramic Capacitors 445-8912-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331216-C3225X7S2A475K200AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331216-C3225X7S2A475K200AE
Capacitors - Ceramic Capacitors 1331216-C3225X7S2A475K200AE
Manufacturer: TDK Corporation Win Source Part Number: 1331216-C3225X7S2A47 5K200AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Thickness (Max): 0.098" (2.50mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3225X7S2A475KT003S, 445-8912-6,C3225X7S2 A475K/SOFT,445-8912- 2,445-8912-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331216-C3225X7S2A475K200AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Boardflex Sensitive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Thickness (Max): 0.098" (2.50mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3225X7S2A475KT003S,445-8912-6,C3225X7S2A475K/SOFT,445-8912-2,445-8912-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795866 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795866
MLCCs - Multilayer Ceramic Capacitors 1795866
TDK C3225X7S2A475K200AE

TDK C3225X7S2A475K200AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795866P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795866P
MLCCs - Multilayer Ceramic Capacitors 1795866P
TDK C3225X7S2A475K200AE

TDK C3225X7S2A475K200AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795168 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795168
MLCCs - Multilayer Ceramic Capacitors 1795168
TDK C3225X7S2A475K200AE

TDK C3225X7S2A475K200AE

Supplier's Site
Cap, 4.7Μf, 100V, 10%, X7S, 1210; Capacitance Tdk - 84Y5731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 100V, 10%, X7S, 1210; Capacitance Tdk
84Y5731
Cap, 4.7Μf, 100V, 10%, X7S, 1210; Capacitance Tdk 84Y5731
CAP, 4.7µF, 100V, 10%, X7S, 1210; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 4.7µF, 100V, 10%, X7S, 1210; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Tdk - 94AC7514 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Tdk
94AC7514
Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Tdk 94AC7514
CAP, 4.7UF, 100V, MLCC, 1210; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4.7UF, 100V, MLCC, 1210; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C3225X7S2A475K200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7S2A475K200AE
Ceramic Capacitors C3225X7S2A475K200AE
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C3225X7S2A475K200AE
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7S2A475K200AE 60-C3225X7S2A475K200AE 445-8912-2-ND 445-8912-6-ND 1331216-C3225X7S2A475K200AE 1795866 1795866P 84Y5731 94AC7514 C3225X7S2A475K200AE C3225X7S2A475K200AE
Product Name Multilayer Ceramic Chip Capacitor 4.7UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Μf, 100V, 10%, X7S, 1210; Capacitance Tdk Cap, 4.7Uf, 100V, Mlcc, 1210; Capacitance Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade Boardflex Sensitive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers