Mid Voltage (100 to 630V)
TDK C3225X7S2A475K200AB
TDK C3225X7S2A475K200AB
TDK C3225X7S2A475K200AB
Manufacturer: TDK Corporation
Win Source Part Number: 1158455-C3225X7S2A47
Series: C
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X7S
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: C3225
Categories: Capacitors
Manufacturer Homepage: www.tdk.com
Voltage Rating DC: 100V
Thickness (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): CGJ6M3X7S2A475K200AA
Introduction Date: January 31, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
CAP CER 4.7UF 100V X7S 1210 Product overview: C3225X7S2A475K200AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7S2A475K200
CERAMIC CAPACITOR, 4.7UF, 100V, X7S, 1210; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X7S, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes
CERAMIC CAPACITOR, 4.7UF, 100V, X7S, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Series Name:CRoHS Compliant: Yes
CAP, 4.7µF, 100V, 10%, X7S, 1210; Capacitance:4.7µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
CAP CER 4.7UF 100V X7S 1210
| TDK Corporation | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X7S2A475K200AB | 7883089P | 7883089 | 1158455-C3225X7S2A475K200AB | 445-6042-6-ND | 445-6042-1-ND | 60-C3225X7S2A475K200AB | 04X3305 | 53W0155 | 12T1971 | 79Y4451 | C3225X7S2A475K200AB |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors - C3225X7S2A475K200AB | Ceramic Capacitors | Ceramic Capacitors | 4.7UF 100V Capacitor | Ceramic Capacitor, 4.7Uf, 100V, X7S, 1210; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk | Ceramic Capacitor, 4.7Uf, 100V, X7S, 1210, Full Reel; Capacitance Tdk | Cap, 4.7Μf, 100V, 10%, X7S, 1210; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer | Film Capacitors | |||||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X7S | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |