TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7S2A335M200AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7S2A335M200AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7S2A335M200AB
Multilayer Ceramic Chip Capacitor C3225X7S2A335M200AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5210-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5210-6-ND
Ceramic Capacitors 445-5210-6-ND
3.3µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

3.3µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5210-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5210-2-ND
Ceramic Capacitors 445-5210-2-ND
3.3µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

3.3µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5210-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5210-1-ND
Ceramic Capacitors 445-5210-1-ND
3.3µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

3.3µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 3.3Uf, 100V, X7S, 20%, 1210, Full Reel; Capacitance Tdk - 87R4532 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Uf, 100V, X7S, 20%, 1210, Full Reel; Capacitance Tdk
87R4532
Ceramic Capacitor 3.3Uf, 100V, X7S, 20%, 1210, Full Reel; Capacitance Tdk 87R4532
CERAMIC CAPACITOR 3.3UF, 100V, X7S, 20%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3UF, 100V, X7S, 20%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3225X7S2A335M200AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7S2A335M200AB
Ceramic Capacitors C3225X7S2A335M200AB
CAP CER 3.3UF 100V X7S 1210

CAP CER 3.3UF 100V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7S2A335M200AB 445-5210-6-ND 445-5210-2-ND 87R4532 C3225X7S2A335M200AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3.3Uf, 100V, X7S, 20%, 1210, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details