TDK-Lambda Americas Inc., High Power Division Capacitance Tdk C3225X7R2E224M200AA.

Description
Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm; Product Width:2.5mm; Qualification:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm; Product Width:2.5mm; Qualification:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 14AC8935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
14AC8935
Capacitance Tdk 14AC8935
Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm; Product Width:2.5mm; Qualification:-; MSL:- RoHS Compliant: Yes

Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm; Product Width:2.5mm; Qualification:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC8935
Product Name Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details