TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R2E224K200AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2E224K200AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2E224K200AE
Multilayer Ceramic Chip Capacitor C3225X7R2E224K200AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8910-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8910-1-ND
Ceramic Capacitors 445-8910-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8910-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8910-2-ND
Ceramic Capacitors 445-8910-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8910-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8910-6-ND
Ceramic Capacitors 445-8910-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3225X7R2E224K200AE
CAP CER 0.22UF 250V X7R 1210

CAP CER 0.22UF 250V X7R 1210

Supplier's Site
Ceramic Capacitors - C3225X7R2E224K200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R2E224K200AE
Ceramic Capacitors C3225X7R2E224K200AE
CAP CER 0.22UF 250V X7R 1210

CAP CER 0.22UF 250V X7R 1210

Supplier's Site Datasheet
Cap, 0.22Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk - 28AK7962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk
28AK7962
Cap, 0.22Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk 28AK7962
CAP, 0.22UF, 250V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.22UF, 250V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2E224K200AE 445-8910-1-ND 445-8910-6-ND C3225X7R2E224K200AE C3225X7R2E224K200AE 28AK7962
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade Boardflex Sensitive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1912875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details