TDK U.S.A. Corporation Ceramic Capacitors C3225X7R2E154K200AM

Description
0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-6100-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6100-2-ND
Ceramic Capacitors 445-6100-2-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1210; Capacitance Tdk - 87R4518 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1210; Capacitance Tdk
87R4518
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1210; Capacitance Tdk 87R4518
CAPACITOR CERAMIC 0.15UF 250V, X7R, 10%, 1210; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:2.5mmRoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 250V, X7R, 10%, 1210; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-6100-2-ND 87R4518
Product Name Ceramic Capacitors Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details