TDK Corporation Multilayer Ceramic Chip Capacitor C3225X7R2E154K200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2E154K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2E154K200AA
Multilayer Ceramic Chip Capacitor C3225X7R2E154K200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1050800-C3225X7R2E154K200AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1050800-C3225X7R2E154K200AA
Capacitors - Ceramic Capacitors 1050800-C3225X7R2E154K200AA
Win Source Part Number: 1050800-C3225X7R2E15 4K200AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 0.15 µF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): CGA6M3X7R2E154K200AA ; QMK325B7154KN-T; C1210V154KCRACTU; C1210W154KCRACTU; 12101C154KAZ2A; 12101C154KAT2A; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C3225X7R2E154KT0L0U, 445-4500-6,445-4500- 1,445-4500-2,C3225X7 R2E154K Product Status: Not For New Designs

Win Source Part Number: 1050800-C3225X7R2E154K200AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 0.15 µF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): CGA6M3X7R2E154K200AA; QMK325B7154KN-T; C1210V154KCRACTU; C1210W154KCRACTU; 12101C154KAZ2A; 12101C154KAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C3225X7R2E154KT0L0U,445-4500-6,445-4500-1,445-4500-2,C3225X7R2E154K
Product Status: Not For New Designs

Buy Now
Singapore, Singapore
0.15UF 250V Capacitor
60-C3225X7R2E154K200AA
0.15UF 250V Capacitor 60-C3225X7R2E154K200AA
CAP CER 0.15UF 250V X7R 1210 Product overview: C3225X7R2E154K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2E154K200 AA can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 250V X7R 1210 Product overview: C3225X7R2E154K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2E154K200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4500-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4500-2-ND
Ceramic Capacitors 445-4500-2-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4500-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4500-1-ND
Ceramic Capacitors 445-4500-1-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4500-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4500-6-ND
Ceramic Capacitors 445-4500-6-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1210; Capacitance Tdk - 87R4517 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1210; Capacitance Tdk
87R4517
Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1210; Capacitance Tdk 87R4517
CAPACITOR CERAMIC 0.15UF 250V, X7R, 10%, 1210; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 250V, X7R, 10%, 1210; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2E154K200AA 1050800-C3225X7R2E154K200AA 60-C3225X7R2E154K200AA 445-4500-2-ND 445-4500-6-ND 87R4517
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 0.15UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf 250V, X7R, 10%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers