TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R2A684M160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2A684M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2A684M160AA
Multilayer Ceramic Chip Capacitor C3225X7R2A684M160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4496-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4496-2-ND
Ceramic Capacitors 445-4496-2-ND
0.68µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4496-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4496-6-ND
Ceramic Capacitors 445-4496-6-ND
0.68µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4496-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4496-1-ND
Ceramic Capacitors 445-4496-1-ND
0.68µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.68µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 1210; Capacitance Tdk - 87R4513 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 1210; Capacitance Tdk
87R4513
Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 1210; Capacitance Tdk 87R4513
CAPACITOR CERAMIC 0.68UF 100V, X7R, 20%, 1210; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF 100V, X7R, 20%, 1210; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2A684M160AA 445-4496-2-ND 445-4496-6-ND 87R4513
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.68Uf 100V, X7R, 20%, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details